TRACO Power North America, Inc. AC DC Converters TXLN 035-115

Description
Enclosed AC DC Converters 1 Output 15V 2.4A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 2.4A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN035-115-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN035-115-ND
AC DC Converters 1951-TXLN035-115-ND
Enclosed AC DC Converters 1 Output 15V 2.4A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 15V 2.4A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 2.4A; Power Supply Approvals Traco Power - 21AJ9354 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 2.4A; Power Supply Approvals Traco Power
21AJ9354
Power Supply, Ac-Dc, 15V, 2.4A; Power Supply Approvals Traco Power 21AJ9354
POWER SUPPLY, AC-DC, 15V, 2.4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:15V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 2.4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:15V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN035-115-ND 21AJ9354
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 2.4A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1217072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details