TRACO Power North America, Inc. AC DC Converters TXLN 018-103

Description
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN018-103-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN018-103-ND
AC DC Converters 1951-TXLN018-103-ND
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 3A Rohs Compliant Traco Power - 24AJ2335 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 3A Rohs Compliant Traco Power
24AJ2335
Power Supply, Ac-Dc, 3.3V, 3A Rohs Compliant Traco Power 24AJ2335
POWER SUPPLY, AC-DC, 3.3V, 3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 3.3V, 3A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 3A; Power Supply Approvals Traco Power - 21AJ9340 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 3A; Power Supply Approvals Traco Power
21AJ9340
Power Supply, Ac-Dc, 3.3V, 3A; Power Supply Approvals Traco Power 21AJ9340
POWER SUPPLY, AC-DC, 3.3V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TXLN018-103-ND 24AJ2335 21AJ9340
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 3A Rohs Compliant Traco Power Power Supply, Ac-Dc, 3.3V, 3A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1242179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details