TRACO Power North America, Inc. AC DC Converters TXL 230-24S

Description
Enclosed AC DC Converters 1 Output 24V 9.6A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 9.6A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1340-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1340-ND
AC DC Converters 1951-1340-ND
Enclosed AC DC Converters 1 Output 24V 9.6A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 9.6A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 9.6A; Power Supply Approvals Traco Power - 76T1338 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 9.6A; Power Supply Approvals Traco Power
76T1338
Power Supply, Ac-Dc, Medical, 24V, 9.6A; Power Supply Approvals Traco Power 76T1338
POWER SUPPLY, AC-DC, MEDICAL, 24V, 9.6A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:230W; Output Voltage - Output 1:24V; Output Current - Output 1:9.6A; Output Voltage - Output 2:-; Product Range:TXL RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 9.6A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:230W; Output Voltage - Output 1:24V; Output Current - Output 1:9.6A; Output Voltage - Output 2:-; Product Range:TXL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1340-ND 76T1338
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 9.6A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data