TRACO Power North America, Inc. AC DC Converters TXL 100-0521TI

Description
Enclosed AC DC Converters 3 Output 5V 12V 5V 12A, 5A, 1.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 12V 5V 12A, 5A, 1.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TXL100-0521TI-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TXL100-0521TI-ND
AC DC Converters TXL100-0521TI-ND
Enclosed AC DC Converters 3 Output 5V 12V 5V 12A, 5A, 1.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 3 Output 5V 12V 5V 12A, 5A, 1.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 3 O/p, 100W, 5V, 12V, 5V; Power Supply Approvals Traco Power - 51R5722 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 100W, 5V, 12V, 5V; Power Supply Approvals Traco Power
51R5722
Ac-Dc Converter, Enclosed, 3 O/p, 100W, 5V, 12V, 5V; Power Supply Approvals Traco Power 51R5722
AC-DC CONVERTER, ENCLOSED, 3 O/P, 100W, 5V, 12V, 5V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:12V; Height:38mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 100W, 5V, 12V, 5V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:12V; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TXL100-0521TI-ND 51R5722
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 3 O/p, 100W, 5V, 12V, 5V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227659 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details