TRACO Power North America, Inc. AC DC Converters - TXL 060-0521TI TXL 060-0521TI

Description
Manufacturer: Traco Power Win Source Part Number: 901589-TXL 060-0521TI Series: TXL 060 (60W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 3 Output 5V 12V 5V - 8A, 3.5A, 1A 85 ~ 264 VAC, 120 ~ 375 VDC Input Package: Box Mounting: Chassis Mount Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: TXL 060-0521TI-ND, TXL060-0521TI
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 901589-TXL 060-0521TI Series: TXL 060 (60W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 3 Output 5V 12V 5V - 8A, 3.5A, 1A 85 ~ 264 VAC, 120 ~ 375 VDC Input Package: Box Mounting: Chassis Mount Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: TXL 060-0521TI-ND, TXL060-0521TI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TXL 060-0521TI - 901589-TXL 060-0521TI - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - TXL 060-0521TI
901589-TXL 060-0521TI
AC DC Converters - TXL 060-0521TI 901589-TXL 060-0521TI
Manufacturer: Traco Power Win Source Part Number: 901589-TXL 060-0521TI Series: TXL 060 (60W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 3 Output 5V 12V 5V - 8A, 3.5A, 1A 85 ~ 264 VAC, 120 ~ 375 VDC Input Package: Box Mounting: Chassis Mount Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: TXL 060-0521TI-ND, TXL060-0521TI

Manufacturer: Traco Power
Win Source Part Number: 901589-TXL 060-0521TI
Series: TXL 060 (60W)
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters 3 Output 5V 12V 5V - 8A, 3.5A, 1A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Package: Box
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: TXL 060-0521TI-ND, TXL060-0521TI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 901589-TXL 060-0521TI
Product Name AC DC Converters - TXL 060-0521TI
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2BS01 - 108100-ICE2BS01 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5062A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -5 volts
Input Voltage -113 to -195 volts
View Details
2 suppliers