TRACO Power North America, Inc. Product Type Traco Power TXL 035-3.3S

Description
Product Type: AC/DC; Package Style: Encased; Output Power (W): 60; Input Voltage: 85-264 VAC; Output 1 (Vdc): 5; Output 2 (Vdc): 12; Output 3 (Vdc): 5 / Box RoHS Compliant: Yes
Datasheet
Description
Product Type: AC/DC; Package Style: Encased; Output Power (W): 60; Input Voltage: 85-264 VAC; Output 1 (Vdc): 5; Output 2 (Vdc): 12; Output 3 (Vdc): 5 / Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Type Traco Power - 11X2525 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
11X2525
Product Type Traco Power 11X2525
Product Type: AC/DC; Package Style: Encased; Output Power (W): 60; Input Voltage: 85-264 VAC; Output 1 (Vdc): 5; Output 2 (Vdc): 12; Output 3 (Vdc): 5 / Box RoHS Compliant: Yes

Product Type: AC/DC; Package Style: Encased; Output Power (W): 60; Input Voltage: 85-264 VAC; Output 1 (Vdc): 5; Output 2 (Vdc): 12; Output 3 (Vdc): 5 / Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X2525
Product Name Product Type Traco Power
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details