TRACO Power North America, Inc. AC DC Converters TXL 035-24S

Description
Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1331-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1331-ND
AC DC Converters 1951-1331-ND
Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 35W, 1.5A, 24V; Power Supply Approvals Traco Power - 51R5706 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 35W, 1.5A, 24V; Power Supply Approvals Traco Power
51R5706
Ac-Dc Converter, Enclosed, 1 O/p, 35W, 1.5A, 24V; Power Supply Approvals Traco Power 51R5706
AC-DC CONVERTER, ENCLOSED, 1 O/P, 35W, 1.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Height:35mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 35W, 1.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Height:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 35 W, 24 V, 1.5 A Rohs Compliant Traco Power - 98K1909 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 35 W, 24 V, 1.5 A Rohs Compliant Traco Power
98K1909
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 35 W, 24 V, 1.5 A Rohs Compliant Traco Power 98K1909
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 35 W, 24 V, 1.5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 35 W, 24 V, 1.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1331-ND 51R5706 98K1909
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 35W, 1.5A, 24V; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 35 W, 24 V, 1.5 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10080-510-3u-27457 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details