Enclosed AC DC Converters 1 Output 5V 7A 85 ~ 264 VAC, 120 ~ 375 VDC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 35W, 7A, 5V; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:TXL RoHS Compliant: Yes
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 35 W, 5 V, 7 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-3253-ND | 51R5700 | 98K1907 |
| Product Name | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 35W, 7A, 5V; No. Of Outputs Traco Power | Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 35 W, 5 V, 7 A Rohs Compliant Traco Power |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||
| AC Input Voltage | 85.0 to 264.0 volts | ||
| DC Input Voltage | 120.0 to 375.0 volts | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |