TRACO Power North America, Inc. AC DC Converters TXL 025-24S

Description
Enclosed AC DC Converters 1 Output 24V 1.1A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.1A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1358-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1358-ND
AC DC Converters 1951-1358-ND
Enclosed AC DC Converters 1 Output 24V 1.1A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.1A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 1.1A, 24V; Power Supply Approvals Traco Power - 51R5697 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 1.1A, 24V; Power Supply Approvals Traco Power
51R5697
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 1.1A, 24V; Power Supply Approvals Traco Power 51R5697
AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 1.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Height:28.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 1.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Height:28.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1358-ND 51R5697
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 25W, 1.1A, 24V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1233670 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 20.0 volts
DC Output Current 10 amps
View Details