Enclosed AC DC Converters 1 Output 12V 2.1A 85 ~ 264 VAC, 120 ~ 375 VDC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 2.1A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Height:28.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-1357-ND | 51R5696 |
| Product Name | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Traco Power |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | |
| DC Input Voltage | 120.0 to 375.0 volts | |
| Regulatory Compliance | RoHS Compliant |