TRACO Power North America, Inc. AC DC Converters TXL 025-05S

Description
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1326-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1326-ND
AC DC Converters 1951-1326-ND
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Traco Power - 51R5695 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Traco Power
51R5695
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Traco Power 51R5695
AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:28.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:28.5mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Traco Power - 98K1904 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Traco Power
98K1904
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Traco Power 98K1904
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1326-ND 51R5695 98K1904
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 19.0 volts
View Details