TRACO Power North America, Inc. AC DC Converters TXH 600-124

Description
Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TXH600-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TXH600-124-ND
AC DC Converters TXH600-124-ND
Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A Rohs Compliant Traco Power - 94X3172 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A Rohs Compliant Traco Power
94X3172
Ac/dc Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A Rohs Compliant Traco Power 94X3172
AC/DC Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TXH600-124-ND 94X3172
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers