TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters TXH 060-148

Description
Win Source Part Number: 1025707-TXH 060-148 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: TXH 060 (50-60W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 60W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4.242 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 3.00" L x 1.99" W x 1.50" H (76.3mm x 50.6mm x 38.0mm) Alternative Parts (Cross-Reference): TXH 060-148TXH060-148; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 1.25 A Mfr: Traco Power Other Names: 1951-1208 Base Product Number: TXH 060 Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1025707-TXH 060-148 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: TXH 060 (50-60W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 60W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4.242 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 3.00" L x 1.99" W x 1.50" H (76.3mm x 50.6mm x 38.0mm) Alternative Parts (Cross-Reference): TXH 060-148TXH060-148; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 1.25 A Mfr: Traco Power Other Names: 1951-1208 Base Product Number: TXH 060 Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1025707-TXH 060-148 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1025707-TXH 060-148
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1025707-TXH 060-148
Win Source Part Number: 1025707-TXH 060-148 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: TXH 060 (50-60W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 60W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4.242 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 3.00" L x 1.99" W x 1.50" H (76.3mm x 50.6mm x 38.0mm) Alternative Parts (Cross-Reference): TXH 060-148TXH060-148; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 1.25 A Mfr: Traco Power Other Names: 1951-1208 Base Product Number: TXH 060 Approval Agency: CE, cURus

Win Source Part Number: 1025707-TXH 060-148
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: TXH 060 (50-60W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 60W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4.242 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 3.00" L x 1.99" W x 1.50" H (76.3mm x 50.6mm x 38.0mm)
Alternative Parts (Cross-Reference): TXH 060-148TXH060-148;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 1.25 A
Mfr: Traco Power
Other Names: 1951-1208
Base Product Number: TXH 060
Approval Agency: CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1025707-TXH 060-148
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B0565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 23 watts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details