TRACO Power North America, Inc. DC DC Converters TVN 5-2415WI

Description
Isolated Module DC DC Converter 1 Output 24V 208mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 208mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1869-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1869-ND
DC DC Converters 1951-1869-ND
Isolated Module DC DC Converter 1 Output 24V 208mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 208mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.208A; No. Of Outputs Traco Power - 82AC3725 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.208A; No. Of Outputs Traco Power
82AC3725
Dc-Dc Converter, 24V, 0.208A; No. Of Outputs Traco Power 82AC3725
DC-DC CONVERTER, 24V, 0.208A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.208A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1869-ND 82AC3725
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.208A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2080 amps 0.2080 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
AC/DC Adapters - 1217110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details