TRACO Power North America, Inc. DC DC Converters TVN 5-2412WI

Description
Isolated Module DC DC Converter 1 Output 12V 416mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 416mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1867-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1867-ND
DC DC Converters 1951-1867-ND
Isolated Module DC DC Converter 1 Output 12V 416mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 416mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.416A; No. Of Outputs Traco Power - 82AC3723 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.416A; No. Of Outputs Traco Power
82AC3723
Dc-Dc Converter, 12V, 0.416A; No. Of Outputs Traco Power 82AC3723
DC-DC CONVERTER, 12V, 0.416A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.416A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1867-ND 82AC3723
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.416A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.4160 amps 0.4160 amps
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details