TRACO Power North America, Inc. DC DC Converters TVN 3-4821

Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1853-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1853-ND
DC DC Converters 1951-1853-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power - 82AC3709 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power
82AC3709
Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power 82AC3709
DC-DC CONVERTER, 2 O/P, 3W; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Output Current - Output 2:300mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Output Current - Output 2:300mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1853-ND 82AC3709
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DINRail mount DC-DC converters - DPX15-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details