TRACO Power North America, Inc. DC DC Converters TVN 3-2411

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1839-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1839-ND
DC DC Converters 1951-1839-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power - 82AC3695 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power
82AC3695
Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power 82AC3695
DC-DC CONVERTER, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1839-ND 82AC3695
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Configurable Chassis Mount AC-DC Power supplies - NVA3-453THTH-N3 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 12.0 volts
View Details