TRACO Power North America, Inc. DC DC Converters TVN 3-0911

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1821-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1821-ND
DC DC Converters 1951-1821-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power - 82AC3677 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power
82AC3677
Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power 82AC3677
DC-DC CONVERTER, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1821-ND 82AC3677
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1970997 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
View Details