Alternative Parts (Cross-Reference): Cross
Manufacturer: Traco Power
Category: Power Supplies - Board Mount DC DC Converters
Series: TSRN-1SM
Type: Linear Regulator Replacement
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 42V
Voltage - Output 1: 5V
Power (Watts): 5 W
Applications: ITE (Commercial)
DC DC CONVERTER 5V 5W Product overview: TSRN 1-2450SM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSRN 1-2450SM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TSRN 1-2450SM | |
| Product Name | Power Supplies - Board Mount DC DC Converters | 5V 5W DC-DC Converter IC |
| Output Voltage | 6.5 to 42 volts | -5 to 5 volts |