TRACO Power North America, Inc. DC DC Converters TSRN 1-2450SM

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 42V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2641-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2641-ND
DC DC Converters 1951-2641-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 42V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 42V Input

Buy Now Datasheet
Non Isolated Board Mount Dc/dc Converter, Surface Mount Dip, 8 W, 2.5 V, 8 V, 1 A, 6.5 V Rohs Compliant Traco Power - 51X1798 - Newark, An Avnet Company
Chicago, IL, United States
Non Isolated Board Mount Dc/dc Converter, Surface Mount Dip, 8 W, 2.5 V, 8 V, 1 A, 6.5 V Rohs Compliant Traco Power
51X1798
Non Isolated Board Mount Dc/dc Converter, Surface Mount Dip, 8 W, 2.5 V, 8 V, 1 A, 6.5 V Rohs Compliant Traco Power 51X1798
Non Isolated Board Mount DC/DC Converter, Surface Mount DIP, 8 W, 2.5 V, 8 V, 1 A, 6.5 V RoHS Compliant: Yes

Non Isolated Board Mount DC/DC Converter, Surface Mount DIP, 8 W, 2.5 V, 8 V, 1 A, 6.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Traco Power - 28W3517 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Traco Power
28W3517
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Traco Power 28W3517
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:TSRN 1SM Series; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:TSRN 1SM Series; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2641-ND 51X1798 28W3517
Product Name DC DC Converters Non Isolated Board Mount Dc/dc Converter, Surface Mount Dip, 8 W, 2.5 V, 8 V, 1 A, 6.5 V Rohs Compliant Traco Power Dc-Dc Converter, 5V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 336847 - Radwell International
Allen-Bradley / Rockwell Automation
View Details