The Traco Power TSRN-1 series DC/DC converter is designed for efficient voltage regulation with a nominal output of 5V and a maximum output current of 1A. It operates within a wide input voltage range of 6.5V to 42V DC and features high efficiency, reaching up to 95%, which allows for full load operation without the need for a heat sink. The converter is suitable for both positive and negative output circuits and is pin compatible with LMxx linear regulators, making it a versatile choice for various applications. This model includes built-in filter capacitors, over-temperature protection, and short circuit protection, ensuring reliable performance. It operates within a temperature range of -40°C to +85°C and has a low standby current of approximately 3 mA for models with 5V output. The device is compliant with RoHS standards and has a calculated mean time between failures (MTBF) of over 6 million hours, indicating high reliability. The compact SIP package fits existing TO-220 footprints, facilitating easy integration into existing designs.
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 36V Input
DC/DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:1A; Product Range:TSRN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2614-ND | 45Y3593 |
| Product Name | DC DC Converters | Dc/dc Converter, 5V, 1A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Linear Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |