Manufacturer: Traco Power
Win Source Part Number: 1336441-TSRN 1-24150SM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: Remote On/Off, OTP, SCP
Size / Dimension: 0.60" L x 0.37" W x 0.29" H (15.2mm x 9.3mm x 7.4mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 15 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 16.5V
Voltage - Input (Max): 42V
Voltage - Output 1: 15V
Efficiency: 95.5%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 10-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2076
Base Product Number: TSRN 1
RoHS Status: ROHS3 Compliant
DC DC CONVERTER 15V 15W Product overview: TSRN 1-24150SM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSRN 1-24150SM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1336441-TSRN 1-24150SM | 132-TSRN 1-24150SM |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 15V 15W DC-DC Converter IC |
| Package Type | Other; 10-SMD Module, 6 Leads | Other; Tube |