Linear Regulator Replacement DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TSRN1-2415-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Technology | Linear Power Supply |
| Form Factor | Board Mount |