TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TSR 3-24150

Description
Win Source Part Number: 1117203-TSR 3-24150 Category: Power Supplies - Board Mount>DC DC Converters Series: TSR-3 Type: Linear Regulator Replacement Features: Remote On/Off, SCP Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 45 W Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 10V Voltage - Input (Max): 30V Voltage - Output 1: 5 ~ 15V Efficiency: 95% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.61" L x 0.37" W x 0.24" H (15.5mm x 9.4mm x 6.2mm) Alternative Parts (Cross-Reference): TSR-3-24150; TSR3-24150; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1320 Base Product Number: TSR 3
Request a Quote Datasheet
Description
Win Source Part Number: 1117203-TSR 3-24150 Category: Power Supplies - Board Mount>DC DC Converters Series: TSR-3 Type: Linear Regulator Replacement Features: Remote On/Off, SCP Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 45 W Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 10V Voltage - Input (Max): 30V Voltage - Output 1: 5 ~ 15V Efficiency: 95% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.61" L x 0.37" W x 0.24" H (15.5mm x 9.4mm x 6.2mm) Alternative Parts (Cross-Reference): TSR-3-24150; TSR3-24150; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1320 Base Product Number: TSR 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1117203-TSR 3-24150 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1117203-TSR 3-24150
Power Supplies - Board Mount - DC DC Converters 1117203-TSR 3-24150
Win Source Part Number: 1117203-TSR 3-24150 Category: Power Supplies - Board Mount>DC DC Converters Series: TSR-3 Type: Linear Regulator Replacement Features: Remote On/Off, SCP Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 45 W Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 10V Voltage - Input (Max): 30V Voltage - Output 1: 5 ~ 15V Efficiency: 95% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.61" L x 0.37" W x 0.24" H (15.5mm x 9.4mm x 6.2mm) Alternative Parts (Cross-Reference): TSR-3-24150; TSR3-24150; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1320 Base Product Number: TSR 3

Win Source Part Number: 1117203-TSR 3-24150
Category: Power Supplies - Board Mount>DC DC Converters
Series: TSR-3
Type: Linear Regulator Replacement
Features: Remote On/Off, SCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 45 W
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 10V
Voltage - Input (Max): 30V
Voltage - Output 1: 5 ~ 15V
Efficiency: 95%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.61" L x 0.37" W x 0.24" H (15.5mm x 9.4mm x 6.2mm)
Alternative Parts (Cross-Reference): TSR-3-24150; TSR3-24150;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-1320
Base Product Number: TSR 3

Buy Now Datasheet
15V 45W DC-DC Converter IC - 132-TSR 3-24150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 45W DC-DC Converter IC
132-TSR 3-24150
15V 45W DC-DC Converter IC 132-TSR 3-24150
DC DC CONVERTER 5-15V 45W Product overview: TSR 3-24150 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 45W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 45W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSR 3-24150 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5-15V 45W Product overview: TSR 3-24150 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 45W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 45W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSR 3-24150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1117203-TSR 3-24150 132-TSR 3-24150
Product Name Power Supplies - Board Mount - DC DC Converters 15V 45W DC-DC Converter IC
Package Type Other; Box Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converters - 1226190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details