TRACO Power North America, Inc. DC DC Converters TSR 2-2465

Description
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 2A 9V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2427-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2427-ND
DC DC Converters 1951-2427-ND
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 2A 9V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 6.5V 2A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 6.5V, 2A; Power Supply Approvals Traco Power - 85Y2520 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6.5V, 2A; Power Supply Approvals Traco Power
85Y2520
Dc/dc Converter, 6.5V, 2A; Power Supply Approvals Traco Power 85Y2520
DC/DC CONVERTER, 6.5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V RoHS Compliant: Yes

DC/DC CONVERTER, 6.5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 6.5V, 2A; No. Of Outputs Traco Power - 82AC3669 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6.5V, 2A; No. Of Outputs Traco Power
82AC3669
Dc-Dc Converter, 6.5V, 2A; No. Of Outputs Traco Power 82AC3669
DC-DC CONVERTER, 6.5V, 2A; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage Nom.:6.5V; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V; Input RoHS Compliant: Yes

DC-DC CONVERTER, 6.5V, 2A; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage Nom.:6.5V; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2427-ND 85Y2520 82AC3669
Product Name DC DC Converters Dc/dc Converter, 6.5V, 2A; Power Supply Approvals Traco Power Dc-Dc Converter, 6.5V, 2A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227816 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details