TRACO Power North America, Inc. DC DC Converters TSR 2-2433

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 4.75V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 4.75V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2426-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2426-ND
DC DC Converters 1951-2426-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 4.75V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 4.75V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 3.3V, 2A; Power Supply Approvals Traco Power - 85Y2518 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3.3V, 2A; Power Supply Approvals Traco Power
85Y2518
Dc/dc Converter, 3.3V, 2A; Power Supply Approvals Traco Power 85Y2518
DC/DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

DC/DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 2A; No. Of Outputs Traco Power - 82AC3667 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A; No. Of Outputs Traco Power
82AC3667
Dc-Dc Converter, 3.3V, 2A; No. Of Outputs Traco Power 82AC3667
DC-DC CONVERTER, 3.3V, 2A; No. of Outputs:1 Output; Output Power Max:6.6W; Output Voltage Nom.:3.3V; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V; RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2A; No. of Outputs:1 Output; Output Power Max:6.6W; Output Voltage Nom.:3.3V; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2426-ND 85Y2518 82AC3667
Product Name DC DC Converters Dc/dc Converter, 3.3V, 2A; Power Supply Approvals Traco Power Dc-Dc Converter, 3.3V, 2A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data