TRACO Power North America, Inc. DC DC Converters TSR 2-24150

Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 2A 18V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2425-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2425-ND
DC DC Converters 1951-2425-ND
Linear Regulator Replacement DC DC Converter 1 Output 15V 2A 18V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 15V 2A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 15V, 2A; Power Supply Approvals Traco Power - 85Y2515 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15V, 2A; Power Supply Approvals Traco Power
85Y2515
Dc/dc Converter, 15V, 2A; Power Supply Approvals Traco Power 85Y2515
DC/DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:18V RoHS Compliant: Yes

DC/DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:18V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power - 82AC3664 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power
82AC3664
Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power 82AC3664
DC-DC CONVERTER, 15V, 2A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage Nom.:15V; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:18V; Input RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage Nom.:15V; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:18V; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2425-ND 85Y2515 82AC3664
Product Name DC DC Converters Dc/dc Converter, 15V, 2A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details