TRACO Power North America, Inc. 1.5V 3W DC-DC Converter IC TSR 2-2415

Description
DC DC CONVERTER 1.5V 3W Product overview: TSR 2-2415 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSR 2-2415 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1.5V 3W Product overview: TSR 2-2415 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSR 2-2415 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V 3W DC-DC Converter IC - 132-TSR 2-2415 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V 3W DC-DC Converter IC
132-TSR 2-2415
1.5V 3W DC-DC Converter IC 132-TSR 2-2415
DC DC CONVERTER 1.5V 3W Product overview: TSR 2-2415 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSR 2-2415 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.5V 3W Product overview: TSR 2-2415 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSR 2-2415 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336421-TSR 2-2415 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336421-TSR 2-2415
Power Supplies - Board Mount - DC DC Converters 1336421-TSR 2-2415
Manufacturer: Traco Power Win Source Part Number: 1336421-TSR 2-2415 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: OCP, SCP Size / Dimension: 0.55" L x 0.30" W x 0.40" H (14.0mm x 7.5mm x 10.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 4.6V Voltage - Input (Max): 36V Voltage - Output 1: 1.5V Efficiency: 86% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSR 2-2415-ND,TSR2-2415 Base Product Number: TSR 2 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336421-TSR 2-2415
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: OCP, SCP
Size / Dimension: 0.55" L x 0.30" W x 0.40" H (14.0mm x 7.5mm x 10.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 4.6V
Voltage - Input (Max): 36V
Voltage - Output 1: 1.5V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSR 2-2415-ND,TSR2-2415
Base Product Number: TSR 2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TSR 2-2415 1336421-TSR 2-2415
Product Name 1.5V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details
DC-DC Converters - 1228033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details