TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TSR 2-0515

Description
Win Source Part Number: 1009838-TSR 2-0515 Category: Power Supplies - Board Mount>DC DC Converters Series: TSR 2 Type: Linear Regulator Replacement Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.55" L x 0.30" W x 0.40" H (14.0mm x 7.5mm x 10.1mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TSR 2-0515-ND,TSR2-0515 Base Product Number: TSR 2
Request a Quote Datasheet
Description
Win Source Part Number: 1009838-TSR 2-0515 Category: Power Supplies - Board Mount>DC DC Converters Series: TSR 2 Type: Linear Regulator Replacement Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.55" L x 0.30" W x 0.40" H (14.0mm x 7.5mm x 10.1mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TSR 2-0515-ND,TSR2-0515 Base Product Number: TSR 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1009838-TSR 2-0515 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1009838-TSR 2-0515
Power Supplies - Board Mount - DC DC Converters 1009838-TSR 2-0515
Win Source Part Number: 1009838-TSR 2-0515 Category: Power Supplies - Board Mount>DC DC Converters Series: TSR 2 Type: Linear Regulator Replacement Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.55" L x 0.30" W x 0.40" H (14.0mm x 7.5mm x 10.1mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TSR 2-0515-ND,TSR2-0515 Base Product Number: TSR 2

Win Source Part Number: 1009838-TSR 2-0515
Category: Power Supplies - Board Mount>DC DC Converters
Series: TSR 2
Type: Linear Regulator Replacement
Features: OCP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.55" L x 0.30" W x 0.40" H (14.0mm x 7.5mm x 10.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TSR 2-0515-ND,TSR2-0515
Base Product Number: TSR 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1009838-TSR 2-0515
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227424P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details