TRACO Power North America, Inc. DC DC Converters TSR 2-0512

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.2V 2A 3V - 5.5V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.2V 2A 3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSR2-0512-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSR2-0512-ND
DC DC Converters TSR2-0512-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.2V 2A 3V - 5.5V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.2V 2A 3V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1.2V, 2A; Power Supply Approvals Traco Power - 85Y2508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2V, 2A; Power Supply Approvals Traco Power
85Y2508
Dc-Dc Converter, 1.2V, 2A; Power Supply Approvals Traco Power 85Y2508
DC-DC CONVERTER, 1.2V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.4W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:3V RoHS Compliant: Yes

DC-DC CONVERTER, 1.2V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.4W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSR2-0512-ND 85Y2508
Product Name DC DC Converters Dc-Dc Converter, 1.2V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227901 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details