Win Source Part Number: 1350767-TSR 1-4890WI
Category: Power Supplies - Board Mount - DC DC Converters
Series: TSR 1WI
Type: Non-Isolated PoL Module
Package: Tube
Size / Dimension: 0.48" L x 0.34" W x 0.69" H (12.1mm x 8.6mm x 17.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 14V
Voltage - Input (Max): 72V
Voltage - Output 1: 9V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Base Product Number: TSR 1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350767-TSR 1-4890WI |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |