TRACO Power North America, Inc. DC DC Converters TSR 1-2465

Description
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2611-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2611-ND
DC DC Converters 1951-2611-ND
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 1A 9V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 6.5V 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 6.5V, 1A; Power Supply Approvals Traco Power - 45Y3569 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6.5V, 1A; Power Supply Approvals Traco Power
45Y3569
Dc-Dc Converter, 6.5V, 1A; Power Supply Approvals Traco Power 45Y3569
DC-DC CONVERTER, 6.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.5W; Output Current Max:1A; Product Range:TSR 1 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, 6.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.5W; Output Current Max:1A; Product Range:TSR 1 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2611-ND 45Y3569
Product Name DC DC Converters Dc-Dc Converter, 6.5V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details