TRACO Power North America, Inc. DC DC Converters TSR 1-2425

Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2424-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2424-ND
DC DC Converters 1951-2424-ND
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 2.5V, 1A; Power Supply Approvals Traco Power - 45Y3563 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2.5V, 1A; Power Supply Approvals Traco Power
45Y3563
Dc/dc Converter, 2.5V, 1A; Power Supply Approvals Traco Power 45Y3563
DC/DC CONVERTER, 2.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:1A; Product Range:TSR 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.6V RoHS Compliant: Yes

DC/DC CONVERTER, 2.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:1A; Product Range:TSR 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2424-ND 45Y3563
Product Name DC DC Converters Dc/dc Converter, 2.5V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details