TRACO Power North America, Inc. DC DC Converters TSR 0.5-2490

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2522-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2522-ND
DC DC Converters 1951-2522-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.5A, Sip; No. Of Outputs Traco Power - 45Y3549 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.5A, Sip; No. Of Outputs Traco Power
45Y3549
Dc-Dc Converter, 9V, 0.5A, Sip; No. Of Outputs Traco Power 45Y3549
DC-DC CONVERTER, 9V, 0.5A, SIP; No. of Outputs:1 Output; Output Power Max:6.3W; Output Current Max:500mA; Product Range:TSR 0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:11V; Input Voltage DC Max:32V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.5A, SIP; No. of Outputs:1 Output; Output Power Max:6.3W; Output Current Max:500mA; Product Range:TSR 0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:11V; Input Voltage DC Max:32V RoHS Compliant: Yes

Supplier's Site
Linear Regulator Dc/dc Converter, Through Hole, 1, 6.3 W, 9 V, 500 Ma, 11 V Rohs Compliant Traco Power - 94X3168 - Newark, An Avnet Company
Chicago, IL, United States
Linear Regulator Dc/dc Converter, Through Hole, 1, 6.3 W, 9 V, 500 Ma, 11 V Rohs Compliant Traco Power
94X3168
Linear Regulator Dc/dc Converter, Through Hole, 1, 6.3 W, 9 V, 500 Ma, 11 V Rohs Compliant Traco Power 94X3168
Linear Regulator DC/DC Converter, Through Hole, 1, 6.3 W, 9 V, 500 mA, 11 V RoHS Compliant: Yes

Linear Regulator DC/DC Converter, Through Hole, 1, 6.3 W, 9 V, 500 mA, 11 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2522-ND 45Y3549 94X3168
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.5A, Sip; No. Of Outputs Traco Power Linear Regulator Dc/dc Converter, Through Hole, 1, 6.3 W, 9 V, 500 Ma, 11 V Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details