TRACO Power North America, Inc. DC DC Converters TSR 0.5-2450SM

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2074-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2074-ND
DC DC Converters 1951-2074-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Traco Power - 82AC3652 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Traco Power
82AC3652
Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Traco Power 82AC3652
DC-DC CONVERTER, 5V, 0.5A; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage Nom.:5V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage Nom.:5V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2074-ND 82AC3652
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details