TRACO Power North America, Inc. DC DC Converters TSR 0.5-2450

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2736-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2736-ND
DC DC Converters 1951-2736-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.5A, Sip; Power Supply Approvals Traco Power - 45Y3545 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A, Sip; Power Supply Approvals Traco Power
45Y3545
Dc-Dc Converter, 5V, 0.5A, Sip; Power Supply Approvals Traco Power 45Y3545
DC-DC CONVERTER, 5V, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Current Max:500mA; Product Range:TSR 0.5; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Current Max:500mA; Product Range:TSR 0.5; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site
Linear Regulator Dc/dc Converter, Through Hole, 1, 4 W, 5 V, 500 Ma, 6.5 V Rohs Compliant Traco Power - 94X3166 - Newark, An Avnet Company
Chicago, IL, United States
Linear Regulator Dc/dc Converter, Through Hole, 1, 4 W, 5 V, 500 Ma, 6.5 V Rohs Compliant Traco Power
94X3166
Linear Regulator Dc/dc Converter, Through Hole, 1, 4 W, 5 V, 500 Ma, 6.5 V Rohs Compliant Traco Power 94X3166
Linear Regulator DC/DC Converter, Through Hole, 1, 4 W, 5 V, 500 mA, 6.5 V RoHS Compliant: Yes

Linear Regulator DC/DC Converter, Through Hole, 1, 4 W, 5 V, 500 mA, 6.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2736-ND 45Y3545 94X3166
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.5A, Sip; Power Supply Approvals Traco Power Linear Regulator Dc/dc Converter, Through Hole, 1, 4 W, 5 V, 500 Ma, 6.5 V Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers