TRACO Power North America, Inc. DC DC Converters TSR 0.5-2425SM

Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSR0.5-2425SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSR0.5-2425SM-ND
DC DC Converters TSR0.5-2425SM-ND
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5V, 0.5A; No. Of Outputs Traco Power - 82AC3650 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 0.5A; No. Of Outputs Traco Power
82AC3650
Dc-Dc Converter, 2.5V, 0.5A; No. Of Outputs Traco Power 82AC3650
DC-DC CONVERTER, 2.5V, 0.5A; No. of Outputs:1 Output; Output Power Max:1.25W; Output Voltage Nom.:2.5V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; InputRoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 0.5A; No. of Outputs:1 Output; Output Power Max:1.25W; Output Voltage Nom.:2.5V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; InputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSR0.5-2425SM-ND 82AC3650
Product Name DC DC Converters Dc-Dc Converter, 2.5V, 0.5A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details