TRACO Power North America, Inc. DC DC Converters TSR 0.5-2425

Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSR0.5-2425-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSR0.5-2425-ND
DC DC Converters TSR0.5-2425-ND
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5V, 0.5A, Sip; No. Of Outputs Traco Power - 45Y3541 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 0.5A, Sip; No. Of Outputs Traco Power
45Y3541
Dc-Dc Converter, 2.5V, 0.5A, Sip; No. Of Outputs Traco Power 45Y3541
DC-DC CONVERTER, 2.5V, 0.5A, SIP; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:500mA; Product Range:TSR 0.5; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V; Input Voltage DC Max:32V RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 0.5A, SIP; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:500mA; Product Range:TSR 0.5; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V; Input Voltage DC Max:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSR0.5-2425-ND 45Y3541
Product Name DC DC Converters Dc-Dc Converter, 2.5V, 0.5A, Sip; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details