TRACO Power North America, Inc. DC DC Converters TSR 0.5-24120SM

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSR0.5-24120SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSR0.5-24120SM-ND
DC DC Converters TSR0.5-24120SM-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A; No. Of Outputs Traco Power - 82AC3646 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; No. Of Outputs Traco Power
82AC3646
Dc-Dc Converter, 12V, 0.5A; No. Of Outputs Traco Power 82AC3646
DC-DC CONVERTER, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage Nom.:12V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage Nom.:12V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSR0.5-24120SM-ND 82AC3646
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details