TRACO Power North America, Inc. Ac-Dc Converter, Din Rail, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Traco Power TSPC080-124

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 80W, 3.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 80W, 3.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Traco Power - 52W8818 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Traco Power
52W8818
Ac-Dc Converter, Din Rail, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Traco Power 52W8818
AC-DC CONVERTER, DIN RAIL, 1 O/P, 80W, 3.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 80W, 3.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52W8818
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Traco Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details