TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies TSPC 240-124

Description
Win Source Part Number: 1176658-TSPC 240-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TSPC (240W) Features: Adjustable Output Package: Box Applications: Hazardous Locations, Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 240W Input Type: AC Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 24V Efficiency: 93% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 4.33" L x 2.36" W x 4.33" H (110.0mm x 59.9mm x 110.0mm) Alternative Parts (Cross-Reference): TSPC240-124; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: Traco Power Other Names: 1951-1259 Base Product Number: TSPC 240 Approval Agency: CB, CE AC Voltage - Input: 85 ~ 132 VAC, 187 ~ 264 VAC
Request a Quote Datasheet
Description
Win Source Part Number: 1176658-TSPC 240-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TSPC (240W) Features: Adjustable Output Package: Box Applications: Hazardous Locations, Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 240W Input Type: AC Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 24V Efficiency: 93% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 4.33" L x 2.36" W x 4.33" H (110.0mm x 59.9mm x 110.0mm) Alternative Parts (Cross-Reference): TSPC240-124; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: Traco Power Other Names: 1951-1259 Base Product Number: TSPC 240 Approval Agency: CB, CE AC Voltage - Input: 85 ~ 132 VAC, 187 ~ 264 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1176658-TSPC 240-124 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1176658-TSPC 240-124
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1176658-TSPC 240-124
Win Source Part Number: 1176658-TSPC 240-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TSPC (240W) Features: Adjustable Output Package: Box Applications: Hazardous Locations, Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 240W Input Type: AC Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 24V Efficiency: 93% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 4.33" L x 2.36" W x 4.33" H (110.0mm x 59.9mm x 110.0mm) Alternative Parts (Cross-Reference): TSPC240-124; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: Traco Power Other Names: 1951-1259 Base Product Number: TSPC 240 Approval Agency: CB, CE AC Voltage - Input: 85 ~ 132 VAC, 187 ~ 264 VAC

Win Source Part Number: 1176658-TSPC 240-124
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: TSPC (240W)
Features: Adjustable Output
Package: Box
Applications: Hazardous Locations, Industrial, ITE (Commercial)
Standard Package: 10
Power (Watts): 240W
Input Type: AC
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Output 1: 24V
Efficiency: 93%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 4.33" L x 2.36" W x 4.33" H (110.0mm x 59.9mm x 110.0mm)
Alternative Parts (Cross-Reference): TSPC240-124;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: Traco Power
Other Names: 1951-1259
Base Product Number: TSPC 240
Approval Agency: CB, CE
AC Voltage - Input: 85 ~ 132 VAC, 187 ~ 264 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1176658-TSPC 240-124
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038375-ICE3BR2565JFXKSA2 - Win Source Electronics
Specs
Package Type TO-220; Other; Bulk
Output Power 1.6 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details