TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TSPC 080-124

Description
AC/DC DIN RAIL SUPPLY 24V 79W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 79W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1113-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1113-ND
Industrial, DIN Rail Power Supplies 1951-1113-ND
AC/DC DIN RAIL SUPPLY 24V 79W

AC/DC DIN RAIL SUPPLY 24V 79W

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1351721-TSPC 080-124 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1351721-TSPC 080-124
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1351721-TSPC 080-124
Win Source Part Number: 1351721-TSPC 080-124 Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Series: TSPC (80W) Features: Adjustable Output Package: Box Size / Dimension: 4.33" L x 1.57" W x 4.33" H (110.0mm x 39.9mm x 110.0mm) Applications: Hazardous Locations, Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 79W Input Type: AC Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Output 1: 24V Efficiency: 93% Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: Traco Power Base Product Number: TSPC 080 Approval Agency: CB, CE AC Voltage - Input: 85 ~ 132 VAC, 187 ~ 264 VAC California Prop 65: Warning Information

Win Source Part Number: 1351721-TSPC 080-124
Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Series: TSPC (80W)
Features: Adjustable Output
Package: Box
Size / Dimension: 4.33" L x 1.57" W x 4.33" H (110.0mm x 39.9mm x 110.0mm)
Applications: Hazardous Locations, Industrial, ITE (Commercial)
Standard Package: 10
Power (Watts): 79W
Input Type: AC
Number of Outputs: 1
Current - Output (Max): 3.3A
Voltage - Output 1: 24V
Efficiency: 93%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: Traco Power
Base Product Number: TSPC 080
Approval Agency: CB, CE
AC Voltage - Input: 85 ~ 132 VAC, 187 ~ 264 VAC
California Prop 65: Warning Information

Buy Now Datasheet
POWER SUPPLY; DIN RAIL; INDUSTRIAL; 80W; 24VDC; 3.3A - 70062730 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; DIN RAIL; INDUSTRIAL; 80W; 24VDC; 3.3A
70062730
POWER SUPPLY; DIN RAIL; INDUSTRIAL; 80W; 24VDC; 3.3A 70062730
Features Rugged Metal Case for Harsh Industrial Environments Industrial Operating Temperature Range: –25 to +70°C Overload and Overtemperature Protection Power-Good Signal with Power Boost Up to 120% Shock and Vibration Proof International Safety Approval Package Wall Mounting Opition 3 Year Factory Warranty

Features

  • Rugged Metal Case for Harsh Industrial Environments
  • Industrial Operating Temperature Range: –25 to +70°C
  • Overload and Overtemperature Protection
  • Power-Good Signal with Power Boost Up to 120%
  • Shock and Vibration Proof
  • International Safety Approval Package
  • Wall Mounting Opition
  • 3 Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1113-ND 1351721-TSPC 080-124 70062730
Product Name Industrial, DIN Rail Power Supplies Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies POWER SUPPLY; DIN RAIL; INDUSTRIAL; 80W; 24VDC; 3.3A
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3.3 amps 3.3 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details