TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TSP 600-124

Description
AC/DC DIN RAIL SUPPLY 24V 600W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 600W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1258-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1258-ND
Industrial, DIN Rail Power Supplies 1951-1258-ND
AC/DC DIN RAIL SUPPLY 24V 600W

AC/DC DIN RAIL SUPPLY 24V 600W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 600W, 25A, 24V; Power Supply Approvals Traco Power - 51R5683 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 600W, 25A, 24V; Power Supply Approvals Traco Power
51R5683
Ac-Dc Converter, Din Rail, 1 O/p, 600W, 25A, 24V; Power Supply Approvals Traco Power 51R5683
AC-DC CONVERTER, DIN RAIL, 1 O/P, 600W, 25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:600W; Output Voltage - Output 1:24VDC; Output Current - Output 1:25A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 600W, 25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:600W; Output Voltage - Output 1:24VDC; Output Current - Output 1:25A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1258-ND 51R5683
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 600W, 25A, 24V; Power Supply Approvals Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 25 amps 25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details