TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TSP 180-148

Description
AC/DC DIN RAIL SUPPLY 48V 192W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 192W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1110-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1110-ND
Industrial, DIN Rail Power Supplies 1951-1110-ND
AC/DC DIN RAIL SUPPLY 48V 192W

AC/DC DIN RAIL SUPPLY 48V 192W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 192W, 4A, 48V; Power Supply Approvals Traco Power - 51R5679 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 192W, 4A, 48V; Power Supply Approvals Traco Power
51R5679
Ac-Dc Converter, Din Rail, 1 O/p, 192W, 4A, 48V; Power Supply Approvals Traco Power 51R5679
AC-DC CONVERTER, DIN RAIL, 1 O/P, 192W, 4A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:192W; Output Voltage - Output 1:48VDC; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 192W, 4A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:192W; Output Voltage - Output 1:48VDC; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1110-ND 51R5679
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 192W, 4A, 48V; Power Supply Approvals Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 4 amps 4 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XL 60 W Power Supply - 1606-XL60DR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
2 suppliers