Manufacturer: Traco Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190379-TSP 180-124WR
Length: 110 mm
Height: 110 mm
Weight: 700 g
Power Rating: 180 W
Number of Pins: 10
Number of Outputs: 1
Output Current: 7.5 A
Voltage - Output 1: 24 V
Efficiency: 88 %
Output Power: 180 W
Output Voltage: 24 V
Width: 54 mm
Categories: Custom Parts
Case / Package: Metal
Max Input Voltage: 132 V
Alternative Parts (Cross-Reference): TSP 180-124 WR; TSP180-124WR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Depth: 110 mm
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 550 V
REACH SVHC: No SVHC
Max Output Current: 7.5 A
Min Input Voltage: 85 V
Max Operating Temperature: 70 °C
Max Output Voltage: 28 V
Min Output Voltage: 24 V
Current - Output 1: 7.5 A
Max Output Power: 180 W
Nominal Output Voltage: 24 V
Min Input Voltage (AC): 85 V
Max Input Voltage (AC): 550 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190379-TSP 180-124WR |
| Product Name | Custom Parts - Custom Parts (S - T) - TSP 180-124WR |