POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 79T9162 |
| Product Name | Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |