TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TSN 1-2490

Description
Manufacturer: Traco Power Win Source Part Number: 1336420-TSN 1-2490 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 9 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): -11.5V Voltage - Input (Max): -32V Voltage - Output 1: -9V Efficiency: 94.5% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSN 1-2490-ND,TSN1-2490 Base Product Number: TSN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336420-TSN 1-2490 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 9 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): -11.5V Voltage - Input (Max): -32V Voltage - Output 1: -9V Efficiency: 94.5% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSN 1-2490-ND,TSN1-2490 Base Product Number: TSN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336420-TSN 1-2490 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336420-TSN 1-2490
Power Supplies - Board Mount - DC DC Converters 1336420-TSN 1-2490
Manufacturer: Traco Power Win Source Part Number: 1336420-TSN 1-2490 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 9 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): -11.5V Voltage - Input (Max): -32V Voltage - Output 1: -9V Efficiency: 94.5% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSN 1-2490-ND,TSN1-2490 Base Product Number: TSN 1 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336420-TSN 1-2490
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: SCP
Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 9 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): -11.5V
Voltage - Input (Max): -32V
Voltage - Output 1: -9V
Efficiency: 94.5%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSN 1-2490-ND,TSN1-2490
Base Product Number: TSN 1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336420-TSN 1-2490
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 60 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details