TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TSN 1-2480

Description
Manufacturer: Traco Power Win Source Part Number: 1336416-TSN 1-2480 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): -10.5V Voltage - Input (Max): -32V Voltage - Output 1: -8V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSN 1-2480-ND,TSN1-2480 Base Product Number: TSN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336416-TSN 1-2480 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): -10.5V Voltage - Input (Max): -32V Voltage - Output 1: -8V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSN 1-2480-ND,TSN1-2480 Base Product Number: TSN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336416-TSN 1-2480 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336416-TSN 1-2480
Power Supplies - Board Mount - DC DC Converters 1336416-TSN 1-2480
Manufacturer: Traco Power Win Source Part Number: 1336416-TSN 1-2480 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): -10.5V Voltage - Input (Max): -32V Voltage - Output 1: -8V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSN 1-2480-ND,TSN1-2480 Base Product Number: TSN 1 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336416-TSN 1-2480
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: SCP
Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 8 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): -10.5V
Voltage - Input (Max): -32V
Voltage - Output 1: -8V
Efficiency: 94%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSN 1-2480-ND,TSN1-2480
Base Product Number: TSN 1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336416-TSN 1-2480
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost 42V 3.5V Step-Down DC-DC Converter IC - 715-LM5175PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533B - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1226190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details