TRACO Power North America, Inc. DC DC Converters TSN 1-2480

Description
Linear Regulator Replacement DC DC Converter 1 Output -8V 1A -10.5V - -32V Input
Request a Quote
Description
Linear Regulator Replacement DC DC Converter 1 Output -8V 1A -10.5V - -32V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power DC-DC Converter, part number 45Y3508, is a non-isolated step-down switching regulator designed for negative output applications. It operates within a wide input voltage range of -10.5V to -32V and provides a fixed output of -8V at a maximum current of 1A, delivering up to 8W of output power. The converter boasts high efficiency, reaching up to 96%, which allows for operation at full load up to +70°C without the need for a heatsink. This model features excellent line and load regulation, with a voltage set accuracy of ±2% at full load. It includes protections against overload, short circuit, and over-temperature, ensuring reliable performance in various conditions. The operating temperature range is from -40°C to +85°C, making it suitable for demanding environments. The converter is also designed to have low standby current and does not require external capacitors, simplifying integration into existing designs. With a compact size and pin compatibility with LM79xx linear regulators, this converter is a viable option for engineers looking to replace less efficient linear solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Traco Power DC-DC Converter, part number 45Y3508, is a non-isolated step-down switching regulator designed for negative output applications. It operates within a wide input voltage range of -10.5V to -32V and provides a fixed output of -8V at a maximum current of 1A, delivering up to 8W of output power. The converter boasts high efficiency, reaching up to 96%, which allows for operation at full load up to +70°C without the need for a heatsink. This model features excellent line and load regulation, with a voltage set accuracy of ±2% at full load. It includes protections against overload, short circuit, and over-temperature, ensuring reliable performance in various conditions. The operating temperature range is from -40°C to +85°C, making it suitable for demanding environments. The converter is also designed to have low standby current and does not require external capacitors, simplifying integration into existing designs. With a compact size and pin compatibility with LM79xx linear regulators, this converter is a viable option for engineers looking to replace less efficient linear solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSN1-2480-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSN1-2480-ND
DC DC Converters TSN1-2480-ND
Linear Regulator Replacement DC DC Converter 1 Output -8V 1A -10.5V - -32V Input

Linear Regulator Replacement DC DC Converter 1 Output -8V 1A -10.5V - -32V Input

Buy Now Datasheet
Dc-Dc Converter, -8V, 1A; No. Of Outputs Traco Power - 45Y3508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -8V, 1A; No. Of Outputs Traco Power
45Y3508
Dc-Dc Converter, -8V, 1A; No. Of Outputs Traco Power 45Y3508
DC-DC CONVERTER, -8V, 1A; No. of Outputs:1 Output; Output Power Max:8W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V; Input Voltage DC Max:-10.5V RoHS Compliant: Yes

DC-DC CONVERTER, -8V, 1A; No. of Outputs:1 Output; Output Power Max:8W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V; Input Voltage DC Max:-10.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSN1-2480-ND 45Y3508
Product Name DC DC Converters Dc-Dc Converter, -8V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details