TRACO Power North America, Inc. DC DC Converters TSN 1-2452

Description
Linear Regulator Replacement DC DC Converter 1 Output -5.2V 1A -7V - -32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output -5.2V 1A -7V - -32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSN1-2452-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSN1-2452-ND
DC DC Converters TSN1-2452-ND
Linear Regulator Replacement DC DC Converter 1 Output -5.2V 1A -7V - -32V Input

Linear Regulator Replacement DC DC Converter 1 Output -5.2V 1A -7V - -32V Input

Buy Now Datasheet
Dc-Dc Converter, -5.2V, 1A; No. Of Outputs Traco Power - 45Y3506 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -5.2V, 1A; No. Of Outputs Traco Power
45Y3506
Dc-Dc Converter, -5.2V, 1A; No. Of Outputs Traco Power 45Y3506
DC-DC CONVERTER, -5.2V, 1A; No. of Outputs:1 Output; Output Power Max:5.2W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V; Input Voltage DC Max:-7V RoHS Compliant: Yes

DC-DC CONVERTER, -5.2V, 1A; No. of Outputs:1 Output; Output Power Max:5.2W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V; Input Voltage DC Max:-7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSN1-2452-ND 45Y3506
Product Name DC DC Converters Dc-Dc Converter, -5.2V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227650 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details